Broadcom Inc. High Brightness Round Through-hole 5mm Cyan LED with 23° Viewing Angle HLMP-CE20-Z20DD

Description
The Avago HLMP-CE20-Z20DD is a high brightness round though-hole 5mm cyan LED device based on the most efficient and cost effective InGaN material technology. The 505nm typical dominant wavelength is ideally suited for traffic signal light applications. The device is in an untinted, non-diffused, 5mm T-1¾ package with non-standoff leads, incorporating second generation optics that produces a well-defined spatial radiation pattern. The LED is made with an advanced optical grade epoxy, providing extended operating temperature range and superior moisture resistance for outdoor sign and signal applications.
Description
The Avago HLMP-CE20-Z20DD is a high brightness round though-hole 5mm cyan LED device based on the most efficient and cost effective InGaN material technology. The 505nm typical dominant wavelength is ideally suited for traffic signal light applications. The device is in an untinted, non-diffused, 5mm T-1¾ package with non-standoff leads, incorporating second generation optics that produces a well-defined spatial radiation pattern. The LED is made with an advanced optical grade epoxy, providing extended operating temperature range and superior moisture resistance for outdoor sign and signal applications.

Suppliers

Company
Product
Description
Supplier Links
High Brightness Round Through-hole 5mm Cyan LED with 23° Viewing Angle - HLMP-CE20-Z20DD - Broadcom Inc.
San Jose, CA, USA
High Brightness Round Through-hole 5mm Cyan LED with 23° Viewing Angle
HLMP-CE20-Z20DD
High Brightness Round Through-hole 5mm Cyan LED with 23° Viewing Angle HLMP-CE20-Z20DD
The Avago HLMP-CE20-Z20DD is a high brightness round though-hole 5mm cyan LED device based on the most efficient and cost effective InGaN material technology. The 505nm typical dominant wavelength is ideally suited for traffic signal light applications. The device is in an untinted, non-diffused, 5mm T-1¾ package with non-standoff leads, incorporating second generation optics that produces a well-defined spatial radiation pattern. The LED is made with an advanced optical grade epoxy, providing extended operating temperature range and superior moisture resistance for outdoor sign and signal applications.

The Avago HLMP-CE20-Z20DD is a high brightness round though-hole 5mm cyan LED device based on the most efficient and cost effective InGaN material technology. The 505nm typical dominant wavelength is ideally suited for traffic signal light applications. The device is in an untinted, non-diffused, 5mm T-1¾ package with non-standoff leads, incorporating second generation optics that produces a well-defined spatial radiation pattern. The LED is made with an advanced optical grade epoxy, providing extended operating temperature range and superior moisture resistance for outdoor sign and signal applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLMP-CE20-Z20DD
Product Name High Brightness Round Through-hole 5mm Cyan LED with 23° Viewing Angle
LED Package: T-1¾
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
Viewing Angle 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Reverse mount available chip LED - SML-811VT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers