Broadcom Inc. LED Indication - Discrete HLMP-CE17-24QDD

Description
Cyan 505nm LED Indication - Discrete 3V Radial
Request a Quote Datasheet
Description
Cyan 505nm LED Indication - Discrete 3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-CE17-24QDD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-CE17-24QDD-ND
LED Indication - Discrete HLMP-CE17-24QDD-ND
Cyan 505nm LED Indication - Discrete 3V Radial

Cyan 505nm LED Indication - Discrete 3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-CE17-24QDD-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
Forward Current 430 milliamps
View Details
PICOLED™ Series - SML-P12M2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 576 nm (5760 Å)
View Details
2 suppliers