Broadcom Inc. High Brightness Round Through-hole 5mm Cyan LED with 15° Viewing Angle HLMP-CE17-240DD

Description
The Avago HLMP-CE17-240DD is a high brightness round though-hole 5mm cyan LED device based on the most efficient and cost effective InGaN material technology. The 505nm typical dominant wavelength is ideally suited for traffic signal light applications. The device is in an untinted, non-diffused, 5mm T-1¾ package with non-standoff leads, incorporating second generation optics that produces a well-defined spatial radiation pattern. The LED is made with an advanced optical grade epoxy, providing extended operating temperature range and superior moisture resistance for outdoor sign and signal applications.
Request a Quote Datasheet
Description
The Avago HLMP-CE17-240DD is a high brightness round though-hole 5mm cyan LED device based on the most efficient and cost effective InGaN material technology. The 505nm typical dominant wavelength is ideally suited for traffic signal light applications. The device is in an untinted, non-diffused, 5mm T-1¾ package with non-standoff leads, incorporating second generation optics that produces a well-defined spatial radiation pattern. The LED is made with an advanced optical grade epoxy, providing extended operating temperature range and superior moisture resistance for outdoor sign and signal applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness Round Through-hole 5mm Cyan LED with 15° Viewing Angle - HLMP-CE17-240DD - Broadcom Inc.
San Jose, CA, USA
High Brightness Round Through-hole 5mm Cyan LED with 15° Viewing Angle
HLMP-CE17-240DD
High Brightness Round Through-hole 5mm Cyan LED with 15° Viewing Angle HLMP-CE17-240DD
The Avago HLMP-CE17-240DD is a high brightness round though-hole 5mm cyan LED device based on the most efficient and cost effective InGaN material technology. The 505nm typical dominant wavelength is ideally suited for traffic signal light applications. The device is in an untinted, non-diffused, 5mm T-1¾ package with non-standoff leads, incorporating second generation optics that produces a well-defined spatial radiation pattern. The LED is made with an advanced optical grade epoxy, providing extended operating temperature range and superior moisture resistance for outdoor sign and signal applications.

The Avago HLMP-CE17-240DD is a high brightness round though-hole 5mm cyan LED device based on the most efficient and cost effective InGaN material technology. The 505nm typical dominant wavelength is ideally suited for traffic signal light applications. The device is in an untinted, non-diffused, 5mm T-1¾ package with non-standoff leads, incorporating second generation optics that produces a well-defined spatial radiation pattern. The LED is made with an advanced optical grade epoxy, providing extended operating temperature range and superior moisture resistance for outdoor sign and signal applications.

Supplier's Site
LED Indication - Discrete - HLMP-CE17-240DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-CE17-240DD-ND
LED Indication - Discrete HLMP-CE17-240DD-ND
Cyan 505nm LED Indication - Discrete 3V Radial

Cyan 505nm LED Indication - Discrete 3V Radial

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-CE17-240DD HLMP-CE17-240DD-ND
Product Name High Brightness Round Through-hole 5mm Cyan LED with 15° Viewing Angle LED Indication - Discrete
LED Package: T-1¾ Radial
LED Type Cyan Cyan
Peak Wavelength 501 nm (5010 Å) 501 nm (5010 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-2103-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details