Broadcom Inc. 5mm Round Blue HLMP-CB3G-TV0DD

Description
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. These LED lamps are untinted and non-diffused T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The epoxy contains uv inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. These LED lamps are untinted and non-diffused T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The epoxy contains uv inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Round Blue - HLMP-CB3G-TV0DD - Broadcom Inc.
San Jose, CA, USA
5mm Round Blue
HLMP-CB3G-TV0DD
5mm Round Blue HLMP-CB3G-TV0DD
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. These LED lamps are untinted and non-diffused T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The epoxy contains uv inhibitor to reduce the effects of long term exposure to direct sunlight.

This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. These LED lamps are untinted and non-diffused T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The epoxy contains uv inhibitor to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - HLMP-CB3G-TV0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-CB3G-TV0DD-ND
LED Indication - Discrete HLMP-CB3G-TV0DD-ND
Blue 470nm LED Indication - Discrete 3.1V Radial

Blue 470nm LED Indication - Discrete 3.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-CB3G-TV0DD
Standard LEDs - Through Hole HLMP-CB3G-TV0DD
Standard LEDs - Through Hole InGaN Blue 30 Degrees

Standard LEDs - Through Hole InGaN Blue 30 Degrees

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-CB3G-TV0DD HLMP-CB3G-TV0DD-ND HLMP-CB3G-TV0DD
Product Name 5mm Round Blue LED Indication - Discrete Standard LEDs - Through Hole
LED Type Blue Blue
Peak Wavelength 470 nm (4700 Å) 461 nm (4610 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 2500 to 5500 milliCandela 4000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Color Lighting - 516-1710-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details