Broadcom Inc. 5mm Round Blue HLMP-CB3B-UV0DD

Description
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. This LED lamps is untinted and non-diffused.T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application.
Request a Quote Datasheet
Description
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. This LED lamps is untinted and non-diffused.T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Round Blue - HLMP-CB3B-UV0DD - Broadcom Inc.
San Jose, CA, USA
5mm Round Blue
HLMP-CB3B-UV0DD
5mm Round Blue HLMP-CB3B-UV0DD
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. This LED lamps is untinted and non-diffused.T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application.

This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. This LED lamps is untinted and non-diffused.T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application.

Supplier's Site
LED Indication - Discrete - 516-HLMP-CB3B-UV0DDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-CB3B-UV0DDCT-ND
LED Indication - Discrete 516-HLMP-CB3B-UV0DDCT-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-CB3B-UV0DDTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-CB3B-UV0DDTB-ND
LED Indication - Discrete 516-HLMP-CB3B-UV0DDTB-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-CB3B-UV0DD
Standard LEDs - Through Hole HLMP-CB3B-UV0DD
Standard LEDs - Through Hole Blue 30 deg

Standard LEDs - Through Hole Blue 30 deg

Buy Now Datasheet
Led, Blue, T-1 3/4 (5Mm), 470 Nm, 3.2 V, 20 Ma, 5.5 Cd Rohs Compliant Broadcom - 58Y4838 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 470 Nm, 3.2 V, 20 Ma, 5.5 Cd Rohs Compliant Broadcom
58Y4838
Led, Blue, T-1 3/4 (5Mm), 470 Nm, 3.2 V, 20 Ma, 5.5 Cd Rohs Compliant Broadcom 58Y4838
LED, Blue, T-1 3/4 (5mm), 470 nm, 3.2 V, 20 mA, 5.5 cd RoHS Compliant: Yes

LED, Blue, T-1 3/4 (5mm), 470 nm, 3.2 V, 20 mA, 5.5 cd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-CB3B-UV0DD 516-HLMP-CB3B-UV0DDCT-ND HLMP-CB3B-UV0DD 58Y4838
Product Name 5mm Round Blue LED Indication - Discrete Standard LEDs - Through Hole Led, Blue, T-1 3/4 (5Mm), 470 Nm, 3.2 V, 20 Ma, 5.5 Cd Rohs Compliant Broadcom
LED Type Blue Blue
Peak Wavelength 470 nm (4700 Å) 464 nm (4640 Å)
Viewing Angle 30 degrees 30 degrees
Optical Power Output 116 milliwatts
Luminous Intensity 3200 to 5500 milliCandela 4350 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details
Circular LED lamp - SLR-332YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers