Broadcom Inc. 5mm Round Blue HLMP-CB3A-UV0DD

Description
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. This LED lamps is untinted and non-diffused.T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application.
Request a Quote Datasheet
Description
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. This LED lamps is untinted and non-diffused.T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Round Blue - HLMP-CB3A-UV0DD - Broadcom Inc.
San Jose, CA, USA
5mm Round Blue
HLMP-CB3A-UV0DD
5mm Round Blue HLMP-CB3A-UV0DD
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. This LED lamps is untinted and non-diffused.T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application.

This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. This LED lamps is untinted and non-diffused.T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application.

Supplier's Site
LEDs - 7693549P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-CB3A-UV0DD LED

Broadcom HLMP-CB3A-UV0DD LED

Supplier's Site
LEDs - 9226793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-CB3A-UV0DD LED

Broadcom HLMP-CB3A-UV0DD LED

Supplier's Site
LEDs - 7693549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-CB3A-UV0DD LED

Broadcom HLMP-CB3A-UV0DD LED

Supplier's Site
LED Indication - Discrete - 516-2800-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2800-1-ND
LED Indication - Discrete 516-2800-1-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-2800-3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2800-3-ND
LED Indication - Discrete 516-2800-3-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Led, 5Mm, Ingan, Blue, 30Deg; Led Colour Broadcom - 47W3057 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Ingan, Blue, 30Deg; Led Colour Broadcom
47W3057
Led, 5Mm, Ingan, Blue, 30Deg; Led Colour Broadcom 47W3057
LED, 5MM, INGAN, BLUE, 30DEG; LED Colour:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:5.5cd; Viewing Angle:30°; Lens RoHS Compliant: Yes

LED, 5MM, INGAN, BLUE, 30DEG; LED Colour:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:5.5cd; Viewing Angle:30°; Lens RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-CB3A-UV0DD
Standard LEDs - Through Hole HLMP-CB3A-UV0DD
Standard LEDs - Through Hole Blue 30 deg

Standard LEDs - Through Hole Blue 30 deg

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-CB3A-UV0DD 7693549P 9226793 516-2800-1-ND 47W3057 HLMP-CB3A-UV0DD
Product Name 5mm Round Blue LEDs LEDs LED Indication - Discrete Led, 5Mm, Ingan, Blue, 30Deg; Led Colour Broadcom Standard LEDs - Through Hole
LED Type Blue Blue; Clear Blue Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å) 464 nm (4640 Å) 470 nm (4700 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees 30 degrees
Optical Power Output 116 milliwatts
Luminous Intensity 3200 to 5500 milliCandela 4400 milliCandela 4350 milliCandela 5500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918826 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLI-325YYT31WTB-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
View Details