Broadcom Inc. LED Indication - Discrete HLMP-CB34-RU0DD

Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-CB34-RU0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-CB34-RU0DD-ND
LED Indication - Discrete HLMP-CB34-RU0DD-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-CB34-RU0DD
204843-HLMP-CB34-RU0DD
LED Indication - Discrete - HLMP-CB34-RU0DD 204843-HLMP-CB34-RU0DD
Manufacturer: Broadcom Limited Win Source Part Number: 204843-HLMP-CB34-RU0 DD Packaging: AMMO PACKAGE Color: Blue Mounting: Through Hole Forward Voltage: 3.2V Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2850mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 464nm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 204843-HLMP-CB34-RU0DD
Packaging: AMMO PACKAGE
Color: Blue
Mounting: Through Hole
Forward Voltage: 3.2V
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2850mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 464nm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, 5Mm, Ingan, 30Deg, Blue; Led Colour Broadcom - 36AJ9470 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Ingan, 30Deg, Blue; Led Colour Broadcom
36AJ9470
Led, 5Mm, Ingan, 30Deg, Blue; Led Colour Broadcom 36AJ9470
LED, 5MM, INGAN, 30DEG, BLUE; LED Colour:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:480nm; Luminous Intensity:4.2cd; Viewing Angle:30°; Lens RoHS Compliant: Yes

LED, 5MM, INGAN, 30DEG, BLUE; LED Colour:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:480nm; Luminous Intensity:4.2cd; Viewing Angle:30°; Lens RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-CB34-RU0DD-ND 204843-HLMP-CB34-RU0DD 36AJ9470
Product Name LED Indication - Discrete LED Indication - Discrete - HLMP-CB34-RU0DD Led, 5Mm, Ingan, 30Deg, Blue; Led Colour Broadcom
LED Package: Radial
LED Type Blue Blue; Blue Blue
Peak Wavelength 464 nm (4640 Å) 470 nm (4700 Å) 480 nm (4800 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Luminous Intensity 2850 milliCandela 4200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details
Circular LED lamp - SLR-325MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers