Broadcom Inc. LED Indication - Discrete HLMP-CB30-KN0YY

Description
Blue 472nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue 472nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-CB30-KN0YY-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-CB30-KN0YY-ND
LED Indication - Discrete HLMP-CB30-KN0YY-ND
Blue 472nm LED Indication - Discrete 3.2V Radial

Blue 472nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-CB30-KN0YY-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2.0X1.2MM GRN SMD LED - AP2012MGC - Kingbright Corporation
Specs
LED Package: 0805 LED Height-1.1mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
4 suppliers