This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. These LED lamps are untinted and non-diffused T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The epoxy contains uv inhibitor to reduce the effects of long term exposure to direct sunlight.
Blue 470nm LED Indication - Discrete 3.1V Radial
Standard LEDs - Through Hole InGaN Blue 23 Degrees
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-CB2G-UW0DD | HLMP-CB2G-UW0DD-ND | HLMP-CB2G-UW0DD |
| Product Name | 5mm Round Blue | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Type | Blue | Blue | |
| Peak Wavelength | 470 nm (4700 Å) | 461 nm (4610 Å) | |
| Viewing Angle | 23 degrees | 23 degrees | |
| Luminous Intensity | 3200 to 7200 milliCandela | 5200 milliCandela |