Broadcom Inc. 5mm Round Blue HLMP-CB2B-VW0DD

Description
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. This LED lamps is untinted and non-diffused.T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application.
Request a Quote Datasheet
Description
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. This LED lamps is untinted and non-diffused.T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Round Blue - HLMP-CB2B-VW0DD - Broadcom Inc.
San Jose, CA, USA
5mm Round Blue
HLMP-CB2B-VW0DD
5mm Round Blue HLMP-CB2B-VW0DD
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. This LED lamps is untinted and non-diffused.T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application.

This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. This LED lamps is untinted and non-diffused.T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application.

Supplier's Site
LED Indication - Discrete - HLMP-CB2B-VW0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-CB2B-VW0DD-ND
LED Indication - Discrete HLMP-CB2B-VW0DD-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-CB2B-VW0DD
Standard LEDs - Through Hole HLMP-CB2B-VW0DD
Standard LEDs - Through Hole Blue 23deg

Standard LEDs - Through Hole Blue 23deg

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-CB2B-VW0DD HLMP-CB2B-VW0DD-ND HLMP-CB2B-VW0DD
Product Name 5mm Round Blue LED Indication - Discrete Standard LEDs - Through Hole
LED Type Blue Blue
Peak Wavelength 470 nm (4700 Å) 464 nm (4640 Å)
Viewing Angle 23 degrees 23 degrees
Optical Power Output 116 milliwatts
Luminous Intensity 4200 to 7200 milliCandela 5700 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 1497-1135-1-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details