Broadcom Inc. 5mm Round Blue HLMP-CB2A-VW0DD

Description
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. This LED lamps is untinted and non-diffused.T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application.
Request a Quote Datasheet
Description
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. This LED lamps is untinted and non-diffused.T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Round Blue - HLMP-CB2A-VW0DD - Broadcom Inc.
San Jose, CA, USA
5mm Round Blue
HLMP-CB2A-VW0DD
5mm Round Blue HLMP-CB2A-VW0DD
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. This LED lamps is untinted and non-diffused.T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application.

This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. This LED lamps is untinted and non-diffused.T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-CB2A-VW0DD
204842-HLMP-CB2A-VW0DD
LED Indication - Discrete - HLMP-CB2A-VW0DD 204842-HLMP-CB2A-VW0DD
Manufacturer: Broadcom Limited Win Source Part Number: 204842-HLMP-CB2A-VW0 DD Packaging: AMMO PACKAGE Color: Blue Mounting: Through Hole Forward Voltage: 3.2V Viewing Angle: 23° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 5700mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 464nm Height (Max): 8.90mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 204842-HLMP-CB2A-VW0DD
Packaging: AMMO PACKAGE
Color: Blue
Mounting: Through Hole
Forward Voltage: 3.2V
Viewing Angle: 23°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 5700mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 464nm
Height (Max): 8.90mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-CB2A-VW0DDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-CB2A-VW0DDCT-ND
LED Indication - Discrete 516-HLMP-CB2A-VW0DDCT-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-CB2A-VW0DDTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-CB2A-VW0DDTB-ND
LED Indication - Discrete 516-HLMP-CB2A-VW0DDTB-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Led, Blue, T-1 3/4 (5Mm), 470 Nm, 3.2 V, 20 Ma, 7.2 Cd Rohs Compliant Broadcom - 58Y4836 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 470 Nm, 3.2 V, 20 Ma, 7.2 Cd Rohs Compliant Broadcom
58Y4836
Led, Blue, T-1 3/4 (5Mm), 470 Nm, 3.2 V, 20 Ma, 7.2 Cd Rohs Compliant Broadcom 58Y4836
LED, Blue, T-1 3/4 (5mm), 470 nm, 3.2 V, 20 mA, 7.2 cd RoHS Compliant: Yes

LED, Blue, T-1 3/4 (5mm), 470 nm, 3.2 V, 20 mA, 7.2 cd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-CB2A-VW0DD
Standard LEDs - Through Hole HLMP-CB2A-VW0DD
Standard LEDs - Through Hole Blue 23deg

Standard LEDs - Through Hole Blue 23deg

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-CB2A-VW0DD 204842-HLMP-CB2A-VW0DD 516-HLMP-CB2A-VW0DDCT-ND 58Y4836 HLMP-CB2A-VW0DD
Product Name 5mm Round Blue LED Indication - Discrete - HLMP-CB2A-VW0DD LED Indication - Discrete Led, Blue, T-1 3/4 (5Mm), 470 Nm, 3.2 V, 20 Ma, 7.2 Cd Rohs Compliant Broadcom Standard LEDs - Through Hole
LED Type Blue Blue; Blue Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å) 464 nm (4640 Å)
Viewing Angle 23 degrees 23 degrees 23 degrees
Optical Power Output 116 milliwatts
Luminous Intensity 4200 to 7200 milliCandela 5700 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0901ET1CDKR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers
Specs
LED Type Red; Red (x 2)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details