Broadcom Inc. Led, 5Mm, Ingan, 23Deg, Blue; Led Colour Broadcom HLMP-CB22-SV0DD

Description
LED, 5MM, INGAN, 23DEG, BLUE; LED Colour:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:480nm; Luminous Intensity:5.5cd; Viewing Angle:23°; Lens RoHS Compliant: Yes
Description
LED, 5MM, INGAN, 23DEG, BLUE; LED Colour:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:480nm; Luminous Intensity:5.5cd; Viewing Angle:23°; Lens RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Ingan, 23Deg, Blue; Led Colour Broadcom - 36AJ9468 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Ingan, 23Deg, Blue; Led Colour Broadcom
36AJ9468
Led, 5Mm, Ingan, 23Deg, Blue; Led Colour Broadcom 36AJ9468
LED, 5MM, INGAN, 23DEG, BLUE; LED Colour:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:480nm; Luminous Intensity:5.5cd; Viewing Angle:23°; Lens RoHS Compliant: Yes

LED, 5MM, INGAN, 23DEG, BLUE; LED Colour:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:480nm; Luminous Intensity:5.5cd; Viewing Angle:23°; Lens RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ9468
Product Name Led, 5Mm, Ingan, 23Deg, Blue; Led Colour Broadcom
LED Type Blue
Peak Wavelength 480 nm (4800 Å)
Viewing Angle 23 degrees
Luminous Intensity 5500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
High Brightness LED - C503B-AAN-015 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details
High brightness chip LED with reflector - SML-Z14MT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers