Broadcom Inc. LED Indication - Discrete HLMP-CB15-QT000

Description
Blue 472nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue 472nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-CB15-QT000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-CB15-QT000-ND
LED Indication - Discrete HLMP-CB15-QT000-ND
Blue 472nm LED Indication - Discrete 3.2V Radial

Blue 472nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-CB15-QT000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
LED White Lighting - 67-2291-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1606 (4014 Metric)
LED Type White
Color Temperature 6500 K
View Details
3 suppliers