Broadcom Inc. LED Indication - Discrete HLMP-CB13-UX000

Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-2205-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2205-ND
LED Indication - Discrete 516-2205-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-2205-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
High Brightness Tall Black Body PLCC6 Tricolor LED - ASMB-TTE0-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-6
LED Type Multi-Colored
Peak Wavelength 464 to 632 nm (4640 to 6320 Å)
View Details