Broadcom Inc. T-1 3/4 (5 mm) AlInGaP Lamp HLMP-C625-P0002

Description
HLMP-C625 is a 5 mm lamp, specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive currents. Built using AlInGaP technology, it is well suited for typical 5 mm Ts-AlGaAs lamp applications, and have significantly SUPERIOR RELIABILITY than most Ts-AlGaAs lamps in wet/hot environments. This lamp comes with clear non-diffused lens and are optically designed to yield superior light output.
Request a Quote Datasheet
Description
HLMP-C625 is a 5 mm lamp, specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive currents. Built using AlInGaP technology, it is well suited for typical 5 mm Ts-AlGaAs lamp applications, and have significantly SUPERIOR RELIABILITY than most Ts-AlGaAs lamps in wet/hot environments. This lamp comes with clear non-diffused lens and are optically designed to yield superior light output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) AlInGaP Lamp - HLMP-C625-P0002 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) AlInGaP Lamp
HLMP-C625-P0002
T-1 3/4 (5 mm) AlInGaP Lamp HLMP-C625-P0002
HLMP-C625 is a 5 mm lamp, specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive currents. Built using AlInGaP technology, it is well suited for typical 5 mm Ts-AlGaAs lamp applications, and have significantly SUPERIOR RELIABILITY than most Ts-AlGaAs lamps in wet/hot environments. This lamp comes with clear non-diffused lens and are optically designed to yield superior light output.

HLMP-C625 is a 5 mm lamp, specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive currents.
Built using AlInGaP technology, it is well suited for typical 5 mm Ts-AlGaAs lamp applications, and have significantly SUPERIOR RELIABILITY than most Ts-AlGaAs lamps in wet/hot environments. This lamp comes with clear non-diffused lens and are optically designed to yield superior light output.

Supplier's Site
LED Indication - Discrete - HLMP-C625-P0002-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-C625-P0002-ND
LED Indication - Discrete HLMP-C625-P0002-ND
Red 635nm LED Indication - Discrete 1.9V Radial

Red 635nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-C625-P0002
1043555-HLMP-C625-P0002
LED Indication - Discrete - HLMP-C625-P0002 1043555-HLMP-C625-P0002
Manufacturer: Broadcom Limited Win Source Part Number: 1043555-HLMP-C625-P0 002 Packaging: Reel - TR Color: Red Mounting: Through Hole Forward Voltage: 1.9V Viewing Angle: 25° Lens Transparency: Clear Millicandela Rating: 700mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm Current - Test: 20mA Wavelength - Dominant: 635nm Wavelength - Peak: 650nm Height (Max): 9.14mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1,300

Manufacturer: Broadcom Limited
Win Source Part Number: 1043555-HLMP-C625-P0002
Packaging: Reel - TR
Color: Red
Mounting: Through Hole
Forward Voltage: 1.9V
Viewing Angle: 25°
Lens Transparency: Clear
Millicandela Rating: 700mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm
Current - Test: 20mA
Wavelength - Dominant: 635nm
Wavelength - Peak: 650nm
Height (Max): 9.14mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1,300

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-C625-P0002
Standard LEDs - Through Hole HLMP-C625-P0002
Standard LEDs - Through Hole Red

Standard LEDs - Through Hole Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-C625-P0002 HLMP-C625-P0002-ND 1043555-HLMP-C625-P0002 HLMP-C625-P0002
Product Name T-1 3/4 (5 mm) AlInGaP Lamp LED Indication - Discrete LED Indication - Discrete - HLMP-C625-P0002 Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Red Red Red; Red
Peak Wavelength 650 nm (6500 Å) 650 nm (6500 Å) 635 nm (6350 Å)
Viewing Angle 25 degrees 25 degrees 25 degrees
Luminous Intensity 700 milliCandela 700 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details