Red 635nm LED Indication - Discrete 1.9V Radial
Standard LEDs - Through Hole Red Water Clear 635nm 700mcd
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 516-HLMP-C625-P0000-ND | HLMP-C625-P0000 |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | Red | |
| Peak Wavelength | 650 nm (6500 Å) | |
| Viewing Angle | 25 degrees |