Broadcom Inc. T-1 3/4 (5 mm) AlInGaP Lamp HLMP-C608-R0000

Description
HLMP-C608 is a 5 mm lamp, specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive currents. Built using AlInGaP technology, they are well suited for typical 5 mm Ts-AlGaAs lamp applications, and have significantly SUPERIOR RELIABILITY than most Ts-AlGaAs lamps in wet/hot environments. This lamp comes with clear non-diffused lens and are optically designed to yield superior light output.
Request a Quote Datasheet
Description
HLMP-C608 is a 5 mm lamp, specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive currents. Built using AlInGaP technology, they are well suited for typical 5 mm Ts-AlGaAs lamp applications, and have significantly SUPERIOR RELIABILITY than most Ts-AlGaAs lamps in wet/hot environments. This lamp comes with clear non-diffused lens and are optically designed to yield superior light output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) AlInGaP Lamp - HLMP-C608-R0000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) AlInGaP Lamp
HLMP-C608-R0000
T-1 3/4 (5 mm) AlInGaP Lamp HLMP-C608-R0000
HLMP-C608 is a 5 mm lamp, specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive currents. Built using AlInGaP technology, they are well suited for typical 5 mm Ts-AlGaAs lamp applications, and have significantly SUPERIOR RELIABILITY than most Ts-AlGaAs lamps in wet/hot environments. This lamp comes with clear non-diffused lens and are optically designed to yield superior light output.

HLMP-C608 is a 5 mm lamp, specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive currents.
Built using AlInGaP technology, they are well suited for typical 5 mm Ts-AlGaAs lamp applications, and have significantly SUPERIOR RELIABILITY than most Ts-AlGaAs lamps in wet/hot environments. This lamp comes with clear non-diffused lens and are optically designed to yield superior light output.

Supplier's Site
LED Indication - Discrete - HLMP-C608-R0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-C608-R0000-ND
LED Indication - Discrete HLMP-C608-R0000-ND
Red 635nm LED Indication - Discrete 1.9V Radial

Red 635nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-C608-R0000
Standard LEDs - Through Hole HLMP-C608-R0000
Standard LEDs - Through Hole Red nm Red

Standard LEDs - Through Hole Red nm Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-C608-R0000 HLMP-C608-R0000-ND HLMP-C608-R0000
Product Name T-1 3/4 (5 mm) AlInGaP Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Red Red
Peak Wavelength 650 nm (6500 Å) 650 nm (6500 Å)
Viewing Angle 8 degrees 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details
Circular high-brightness LED lamp - SLA580BNT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details