Broadcom Inc. T-1 3/4 Super Ultra-Bright LED Lamp HLMP-C523

Description
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.
Request a Quote Datasheet
Description
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 Super Ultra-Bright LED Lamp - HLMP-C523 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 Super Ultra-Bright LED Lamp
HLMP-C523
T-1 3/4 Super Ultra-Bright LED Lamp HLMP-C523
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.

This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.

Supplier's Site
LED Indication - Discrete - 516-HLMP-C523-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-C523-ND
LED Indication - Discrete 516-HLMP-C523-ND
Green 570nm LED Indication - Discrete 2.2V Radial

Green 570nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-C523
274778-HLMP-C523
LED Indication - Discrete - HLMP-C523 274778-HLMP-C523
Manufacturer: Broadcom Limited Win Source Part Number: 274778-HLMP-C523 Packaging: Bulk Color: Green Mounting: Through Hole Forward Voltage: 2.2V Viewing Angle: 25° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 170mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.80mm Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 568nm Height (Max): 8.91mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 274778-HLMP-C523
Packaging: Bulk
Color: Green
Mounting: Through Hole
Forward Voltage: 2.2V
Viewing Angle: 25°
Lens Color: Green
Lens Transparency: Clear
Millicandela Rating: 170mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.80mm
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 568nm
Height (Max): 8.91mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-C523
Standard LEDs - Through Hole HLMP-C523
Standard LEDs - Through Hole Green Non-diffused 565nm 69.8mcd

Standard LEDs - Through Hole Green Non-diffused 565nm 69.8mcd

Buy Now Datasheet
Led, 5Mm, Green; Led Colour Broadcom - 97K1444 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Green; Led Colour Broadcom
97K1444
Led, 5Mm, Green; Led Colour Broadcom 97K1444
LED, 5MM, GREEN; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:69.8mcd; Viewing Angle:25°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 5MM, GREEN; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:69.8mcd; Viewing Angle:25°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-C523 516-HLMP-C523-ND 274778-HLMP-C523 HLMP-C523 97K1444
Product Name T-1 3/4 Super Ultra-Bright LED Lamp LED Indication - Discrete LED Indication - Discrete - HLMP-C523 Standard LEDs - Through Hole Led, 5Mm, Green; Led Colour Broadcom
LED Package: T-1 3/4 Radial
LED Type Green Green Green; Green Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 25 degrees 25 degrees 25 degrees 25 degrees
Luminous Intensity 69.8 milliCandela 170 milliCandela 69.8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Indication - Discrete - 846-SLA560EC4T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers
Specs
LED Type Green; Green (x 20)
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details