This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.
Green 570nm LED Indication - Discrete 2.2V Radial
Win Source Part Number: 1062963-HLMP-C515
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 15°
Lens Color: Green
Lens Transparency: Clear
Millicandela Rating: 300mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 568nm
Height (Max): 8.91mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Alternative Parts (Cross-Reference): SSL-LX5093GD; SSL-LX3044GD; SSL-LX5093PGD; 521-9210F; C566C-GFF-CX0Y0892; C5SMF-GJE-CX14Q7T2;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-1354,HLMPC515,51
Base Product Number: HLMP-C515
Standard LEDs - Through Hole Green Non-diffused 565nm 170mcd
LED, GREEN, T-1 3/4 (5MM), 170MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:170mcd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes
| Broadcom Inc. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-C515 | 516-1354-ND | 1062963-HLMP-C515 | 2558472 | 2558472P | HLMP-C515 | 39K9944 |
| Product Name | T-1 3/4 Super Ultra-Bright LED Lamp | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | LEDs | LEDs | Standard LEDs - Through Hole | Led, Green, T-1 3/4 (5Mm), 170Mcd, 570Nm; Led Color Broadcom |
| LED Package: | T-1 3/4 | Radial | 5 x 8.71mm | T-1 3/4 (5mm) | |||
| LED Type | Green | Green | Green; Green | Green; Clear | Green; Green | ||
| Peak Wavelength | 568 nm (5680 Å) | 570 nm (5700 Å) | 570 nm (5700 Å) | 570 nm (5700 Å) | 570 nm (5700 Å) | ||
| Viewing Angle | 15 degrees | 15 degrees | 15 degrees | 15 degrees | 15 degrees | ||
| Luminous Intensity | 170 milliCandela | 300 milliCandela | 170 milliCandela | 170 milliCandela |