This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.
Green 570nm LED Indication - Discrete 2.2V Radial
Green 570nm LED Indication - Discrete 2.2V Radial
Manufacturer: Broadcom Limited
Win Source Part Number: 920295-HLMP-C515-L00
Features: Green 570nm LED Indication - Discrete 2.2V Radial
Package: Reel - TR
Package: Radial
Mounting: Through Hole
Family Name: HLMP-C515
Categories: Optoelectronics
Case / Package: T-1 3/4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: HLMP-C515-L0002-ND, 516-HLMP-C515-L0002D
Standard LEDs - Through Hole Green
| Broadcom Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-C515-L0002 | 516-HLMP-C515-L0002TR-ND | 920295-HLMP-C515-L0002 | HLMP-C515-L0002 |
| Product Name | T-1 3/4 Super Ultra-Bright LED Lamp | LED Indication - Discrete | LED Indication - Discrete - HLMP-C515-L0002 | Standard LEDs - Through Hole |
| LED Package: | T-1 3/4 | Radial | ||
| LED Type | Green | Green | ||
| Peak Wavelength | 568 nm (5680 Å) | 570 nm (5700 Å) | ||
| Viewing Angle | 15 degrees | 15 degrees |