Broadcom Inc. T-1 3/4 Super Ultra-Bright LED Lamp HLMP-C415

Description
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.
Request a Quote Datasheet
Description
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 Super Ultra-Bright LED Lamp - HLMP-C415 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 Super Ultra-Bright LED Lamp
HLMP-C415
T-1 3/4 Super Ultra-Bright LED Lamp HLMP-C415
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.

This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.

Supplier's Site
LED Indication - Discrete - 516-HLMP-C415-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-C415-ND
LED Indication - Discrete 516-HLMP-C415-ND
Orange 602nm LED Indication - Discrete 1.9V Radial

Orange 602nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-C415
Standard LEDs - Through Hole HLMP-C415
Standard LEDs - Through Hole Orange Non-diffused 600nm 138mcd

Standard LEDs - Through Hole Orange Non-diffused 600nm 138mcd

Buy Now Datasheet
Led, 5Mm, Orange; Led Colour Broadcom - 97K1441 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Orange; Led Colour Broadcom
97K1441
Led, 5Mm, Orange; Led Colour Broadcom 97K1441
LED, 5MM, ORANGE; LED Colour:Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:602nm; Luminous Intensity:138mcd; Viewing Angle:15°; Lens Shape:Round; ProductRoHS Compliant: Yes

LED, 5MM, ORANGE; LED Colour:Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:602nm; Luminous Intensity:138mcd; Viewing Angle:15°; Lens Shape:Round; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-C415 516-HLMP-C415-ND HLMP-C415 97K1441
Product Name T-1 3/4 Super Ultra-Bright LED Lamp LED Indication - Discrete Standard LEDs - Through Hole Led, 5Mm, Orange; Led Colour Broadcom
LED Package: T-1 3/4 Radial
LED Type Orange Orange Orange
Peak Wavelength 600 nm (6000 Å) 610 nm (6100 Å) 602 nm (6020 Å)
Viewing Angle 15 degrees 15 degrees 15 degrees
Luminous Intensity 138 milliCandela 300 milliCandela 138 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 846-1086-2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details