This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.
Yellow 585nm LED Indication - Discrete 2.1V Radial
Manufacturer: Broadcom Limited
Win Source Part Number: 1331803-HLMP-C323
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Yellow
Standard Package: 2,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 25°
Lens Color: Yellow
Lens Transparency: Clear
Millicandela Rating: 170mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 589nm
Wavelength - Peak: 590nm
Height (Max): 8.91mm
Supplier Device Package: T-1 3/4
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: HLMPC323,516-1353
Base Product Number: HLMP-C323
RoHS Status: ROHS3 Compliant
Standard LEDs - Through Hole Yellow Non-diffused 585nm 96.2mcd
LED, 5MM, YELLOW; LED Colour:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:96.2mcd; Viewing Angle:25°; Lens Shape:Round; RoHS Compliant: Yes
| Broadcom Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-C323 | 516-HLMP-C323-ND | 1331803-HLMP-C323 | HLMP-C323 | 97K1440 |
| Product Name | T-1 3/4 Super Ultra-Bright LED Lamp | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Standard LEDs - Through Hole | Led, 5Mm, Yellow; Led Colour Broadcom |
| LED Package: | T-1 3/4 | Radial | |||
| LED Type | Yellow | Yellow | Yellow; Yellow | Yellow | |
| Peak Wavelength | 583 nm (5830 Å) | 590 nm (5900 Å) | 589 nm (5890 Å) | 585 nm (5850 Å) | |
| Viewing Angle | 25 degrees | 25 degrees | 25 degrees | 25 degrees | |
| Luminous Intensity | 96.2 milliCandela | 170 milliCandela | 96.2 milliCandela |