Broadcom Inc. T-1 3/4 Super Ultra-Bright LED Lamp HLMP-C315

Description
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.
Request a Quote Datasheet
Description
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 Super Ultra-Bright LED Lamp - HLMP-C315 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 Super Ultra-Bright LED Lamp
HLMP-C315
T-1 3/4 Super Ultra-Bright LED Lamp HLMP-C315
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.

This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1084023-HLMP-C315
Optoelectronics - LED Indication - Discrete 1084023-HLMP-C315
Win Source Part Number: 1084023-HLMP-C315 Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 15° Lens Color: Yellow Lens Transparency: Clear Millicandela Rating: 300mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 585nm Wavelength - Peak: 583nm Height (Max): 8.91mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Alternative Parts (Cross-Reference): OVL-5526; SSL-LX5093LYD; SSL-LX2573YD; SSL-LX5093YD; 4305H7; 4304H7; 4300H7LCHLMP-C315.; HLMPC315; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-1352-NDR,HLMPC31 5,516-1352 Base Product Number: HLMP-C315

Win Source Part Number: 1084023-HLMP-C315
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 15°
Lens Color: Yellow
Lens Transparency: Clear
Millicandela Rating: 300mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 585nm
Wavelength - Peak: 583nm
Height (Max): 8.91mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Alternative Parts (Cross-Reference): OVL-5526; SSL-LX5093LYD; SSL-LX2573YD; SSL-LX5093YD; 4305H7; 4304H7; 4300H7LCHLMP-C315.; HLMPC315;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-1352-NDR,HLMPC315,516-1352
Base Product Number: HLMP-C315

Buy Now Datasheet
LEDs - 2558450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-C315 LED

Broadcom HLMP-C315 LED

Supplier's Site
LEDs - 2558450P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-C315 LED

Broadcom HLMP-C315 LED

Supplier's Site
LEDs - 1781629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-C315 LED

Broadcom HLMP-C315 LED

Supplier's Site
LED Indication - Discrete - 516-HLMP-C315-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-C315-ND
LED Indication - Discrete 516-HLMP-C315-ND
Yellow 585nm LED Indication - Discrete 2.1V Radial

Yellow 585nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Led, 5Mm, Yellow; Led Colour Broadcom - 97K1439 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Yellow; Led Colour Broadcom
97K1439
Led, 5Mm, Yellow; Led Colour Broadcom 97K1439
LED, 5MM, YELLOW; LED Colour:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:147mcd; Viewing Angle:15°; Lens Shape:Round; ProductRoHS Compliant: Yes

LED, 5MM, YELLOW; LED Colour:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:147mcd; Viewing Angle:15°; Lens Shape:Round; ProductRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-C315
Standard LEDs - Through Hole HLMP-C315
Standard LEDs - Through Hole Yellow Non-diffused 585nm 147mcd

Standard LEDs - Through Hole Yellow Non-diffused 585nm 147mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-C315 1084023-HLMP-C315 2558450 2558450P 516-HLMP-C315-ND 97K1439 HLMP-C315
Product Name T-1 3/4 Super Ultra-Bright LED Lamp Optoelectronics - LED Indication - Discrete LEDs LEDs LED Indication - Discrete Led, 5Mm, Yellow; Led Colour Broadcom Standard LEDs - Through Hole
LED Package: T-1 3/4 5 x 8.71mm Radial
LED Type Yellow Yellow; Yellow Yellow; Clear Yellow Yellow
Peak Wavelength 583 nm (5830 Å) 585 nm (5850 Å) 585 nm (5850 Å) 590 nm (5900 Å) 585 nm (5850 Å)
Viewing Angle 15 degrees 15 degrees 15 degrees 15 to 25 degrees 15 degrees 15 degrees
Luminous Intensity 147 milliCandela 147 milliCandela 300 milliCandela 147 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-4084-6-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 512 nm (5120 Å)
View Details
3 suppliers