Broadcom Inc. LED Indication - Discrete HLMP-C315-L0002

Description
Yellow 585nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Yellow 585nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-C315-L0002-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-C315-L0002-ND
LED Indication - Discrete HLMP-C315-L0002-ND
Yellow 585nm LED Indication - Discrete 2.1V Radial

Yellow 585nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-C315-L0002-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - XBUG53D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 95 degrees
View Details
2 suppliers