Broadcom Inc. T-1 3/4 (5 mm) AlInGaP Lamp HLMP-C225-O00DD

Description
HLMP-C225 is a 5 mm lamp, specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive currents. Built using AlInGaP technology, it is well suited for typical 5 mm Ts-AlGaAs lamp applications, and have significantly SUPERIOR RELIABILITY than most Ts-AlGaAs lamps in wet/hot environments. This lamp comes with clear non-diffused lens and is optically designed to yield superior light output.
Request a Quote Datasheet
Description
HLMP-C225 is a 5 mm lamp, specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive currents. Built using AlInGaP technology, it is well suited for typical 5 mm Ts-AlGaAs lamp applications, and have significantly SUPERIOR RELIABILITY than most Ts-AlGaAs lamps in wet/hot environments. This lamp comes with clear non-diffused lens and is optically designed to yield superior light output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) AlInGaP Lamp - HLMP-C225-O00DD - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) AlInGaP Lamp
HLMP-C225-O00DD
T-1 3/4 (5 mm) AlInGaP Lamp HLMP-C225-O00DD
HLMP-C225 is a 5 mm lamp, specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive currents. Built using AlInGaP technology, it is well suited for typical 5 mm Ts-AlGaAs lamp applications, and have significantly SUPERIOR RELIABILITY than most Ts-AlGaAs lamps in wet/hot environments. This lamp comes with clear non-diffused lens and is optically designed to yield superior light output.

HLMP-C225 is a 5 mm lamp, specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive currents.
Built using AlInGaP technology, it is well suited for typical 5 mm Ts-AlGaAs lamp applications, and have significantly SUPERIOR RELIABILITY than most Ts-AlGaAs lamps in wet/hot environments. This lamp comes with clear non-diffused lens and is optically designed to yield superior light output.

Supplier's Site
LED Indication - Discrete - HLMP-C225-O00DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-C225-O00DD-ND
LED Indication - Discrete HLMP-C225-O00DD-ND
Amber 590nm LED Indication - Discrete 1.9V Radial

Amber 590nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-C225-O00DD
Standard LEDs - Through Hole HLMP-C225-O00DD
Standard LEDs - Through Hole Amber

Standard LEDs - Through Hole Amber

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-C225-O00DD HLMP-C225-O00DD-ND HLMP-C225-O00DD
Product Name T-1 3/4 (5 mm) AlInGaP Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Orange Amber
Peak Wavelength 594 nm (5940 Å) 594 nm (5940 Å)
Viewing Angle 25 degrees 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-1531-6-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
2 suppliers