Broadcom Inc. T-1 3/4 Super Ultra-Bright LED Lamp HLMP-C223

Description
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.
Request a Quote Datasheet
Description
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 Super Ultra-Bright LED Lamp - HLMP-C223 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 Super Ultra-Bright LED Lamp
HLMP-C223
T-1 3/4 Super Ultra-Bright LED Lamp HLMP-C223
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.

This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.

Supplier's Site
LED Indication - Discrete - 516-HLMP-C223-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-C223-ND
LED Indication - Discrete 516-HLMP-C223-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-C223
Standard LEDs - Through Hole HLMP-C223
Standard LEDs - Through Hole Red Non-diffused 635nm 90.2mcd

Standard LEDs - Through Hole Red Non-diffused 635nm 90.2mcd

Buy Now Datasheet
Led, 5Mm, He-Red; Led Colour Broadcom - 97K1438 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, He-Red; Led Colour Broadcom
97K1438
Led, 5Mm, He-Red; Led Colour Broadcom 97K1438
LED, 5MM, HE-RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:90.2mcd; Viewing Angle:25°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 5MM, HE-RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:90.2mcd; Viewing Angle:25°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-C223 516-HLMP-C223-ND HLMP-C223 97K1438
Product Name T-1 3/4 Super Ultra-Bright LED Lamp LED Indication - Discrete Standard LEDs - Through Hole Led, 5Mm, He-Red; Led Colour Broadcom
LED Package: T-1 3/4 Radial
LED Type Red Red Red
Peak Wavelength 635 nm (6350 Å) 632 nm (6320 Å) 626 nm (6260 Å)
Viewing Angle 25 degrees 25 degrees 25 degrees
Luminous Intensity 90.2 milliCandela 170 milliCandela 90.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details