Broadcom Inc. T-1 3/4 (5 mm) AlInGaP Lamp HLMP-C208-S0000

Description
The HLMP-C208 is a 5 mm lamp specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive current. Features High Intensity General Purpose Leads Popular 5 mm Diameter 8 Degree Viewing Angle
Request a Quote Datasheet
Description
The HLMP-C208 is a 5 mm lamp specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive current. Features High Intensity General Purpose Leads Popular 5 mm Diameter 8 Degree Viewing Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) AlInGaP Lamp - HLMP-C208-S0000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) AlInGaP Lamp
HLMP-C208-S0000
T-1 3/4 (5 mm) AlInGaP Lamp HLMP-C208-S0000
The HLMP-C208 is a 5 mm lamp specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive current. Features High Intensity General Purpose Leads Popular 5 mm Diameter 8 Degree Viewing Angle

The HLMP-C208 is a 5 mm lamp specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive current.

Features

  • High Intensity
  • General Purpose Leads
  • Popular 5 mm Diameter
  • 8 Degree Viewing Angle
Supplier's Site
LED Indication - Discrete - 516-1386-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1386-ND
LED Indication - Discrete 516-1386-ND
Amber 590nm LED Indication - Discrete 1.9V Radial

Amber 590nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-C208-S0000
1043554-HLMP-C208-S0000
LED Indication - Discrete - HLMP-C208-S0000 1043554-HLMP-C208-S0000
Manufacturer: Broadcom Limited Win Source Part Number: 1043554-HLMP-C208-S0 000 Packaging: Bulk Color: Amber Mounting: Through Hole Forward Voltage: 1.9V Viewing Angle: 8° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3000mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 594nm Height (Max): 9.19mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1043554-HLMP-C208-S0000
Packaging: Bulk
Color: Amber
Mounting: Through Hole
Forward Voltage: 1.9V
Viewing Angle: 8°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 3000mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 594nm
Height (Max): 9.19mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-C208-S0000
Standard LEDs - Through Hole HLMP-C208-S0000
Standard LEDs - Through Hole Amber Water Clear 590nm 3000mcd

Standard LEDs - Through Hole Amber Water Clear 590nm 3000mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-C208-S0000 516-1386-ND 1043554-HLMP-C208-S0000 HLMP-C208-S0000
Product Name T-1 3/4 (5 mm) AlInGaP Lamp LED Indication - Discrete LED Indication - Discrete - HLMP-C208-S0000 Standard LEDs - Through Hole
LED Type Amber Amber Amber
Peak Wavelength 590 nm (5900 Å) 594 nm (5940 Å) 590 nm (5900 Å)
Viewing Angle 8 degrees 8 degrees 8 degrees
Luminous Intensity 3000 milliCandela 3000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details