Broadcom Inc. T-1 3/4 (5 mm) AlInGaP Lamp HLMP-C008-U0000

Description
The HLMP-C008 is a 5 mm lamp specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive current.
Request a Quote Datasheet
Description
The HLMP-C008 is a 5 mm lamp specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) AlInGaP Lamp - HLMP-C008-U0000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) AlInGaP Lamp
HLMP-C008-U0000
T-1 3/4 (5 mm) AlInGaP Lamp HLMP-C008-U0000
The HLMP-C008 is a 5 mm lamp specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive current.

The HLMP-C008 is a 5 mm lamp specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive current.

Supplier's Site
LED Indication - Discrete - 516-1384-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1384-ND
LED Indication - Discrete 516-1384-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-C008-U0000
Standard LEDs - Through Hole HLMP-C008-U0000
Standard LEDs - Through Hole Red Water Clear 626nm 6000mcd

Standard LEDs - Through Hole Red Water Clear 626nm 6000mcd

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 6Cd, 626Nm; Led Color Broadcom - 39K9937 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 6Cd, 626Nm; Led Color Broadcom
39K9937
Led, Red, T-1 3/4 (5Mm), 6Cd, 626Nm; Led Color Broadcom 39K9937
LED, RED, T-1 3/4 (5MM), 6CD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:6cd; Viewing Angle:8°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 6CD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:6cd; Viewing Angle:8°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-C008-U0000 516-1384-ND HLMP-C008-U0000 39K9937
Product Name T-1 3/4 (5 mm) AlInGaP Lamp LED Indication - Discrete Standard LEDs - Through Hole Led, Red, T-1 3/4 (5Mm), 6Cd, 626Nm; Led Color Broadcom
LED Package: T-1 3/4 Radial T-1 3/4 (5mm)
LED Type Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 8 degrees 8 degrees 8 degrees
Luminous Intensity 6000 milliCandela 6000 milliCandela 6000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details