Broadcom Inc. LED Indication - Discrete HLMP-BL11-NR000

Description
Amber 590nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-BL11-NR000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-BL11-NR000-ND
LED Indication - Discrete HLMP-BL11-NR000-ND
Amber 590nm LED Indication - Discrete 2V Radial

Amber 590nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-BL11-NR000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 35 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 4000 K
Optical Power Output 980 milliwatts
Array Array
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details