Broadcom Inc. T-1 3/4 (5mm) Oval Precision Optical Performance LED Lamps HLMP-BL01-NR000

Description
These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70degree) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign. High efficiency LED material is used in these lamps: High performance of Aluminum Indium Gallium Phosphide (AlInGaP ). Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight. Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.
Request a Quote Datasheet
Description
These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70degree) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign. High efficiency LED material is used in these lamps: High performance of Aluminum Indium Gallium Phosphide (AlInGaP ). Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight. Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5mm) Oval Precision Optical Performance LED Lamps - HLMP-BL01-NR000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5mm) Oval Precision Optical Performance LED Lamps
HLMP-BL01-NR000
T-1 3/4 (5mm) Oval Precision Optical Performance LED Lamps HLMP-BL01-NR000
These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70degree) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign. High efficiency LED material is used in these lamps: High performance of Aluminum Indium Gallium Phosphide (AlInGaP ). Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight. Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.

These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70degree) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign.
High efficiency LED material is used in these lamps: High performance of Aluminum Indium Gallium Phosphide (AlInGaP ). Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.
Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.

Supplier's Site
LED Indication - Discrete - 516-2274-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2274-ND
LED Indication - Discrete 516-2274-ND
Amber 590nm LED Indication - Discrete 2V Radial

Amber 590nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-BL01-NR000
Standard LEDs - Through Hole HLMP-BL01-NR000
Standard LEDs - Through Hole Amber 30X70deg

Standard LEDs - Through Hole Amber 30X70deg

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-BL01-NR000 516-2274-ND HLMP-BL01-NR000
Product Name T-1 3/4 (5mm) Oval Precision Optical Performance LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Amber Amber
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 70 degrees 35 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-M9N2-XX57-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details