Broadcom Inc. T-1 3/4 (5mm) Oval Precision Optical Performance LED Lamps HLMP-BG01-MN000

Description
These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70degree) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign. High efficiency LED material is used in these lamps: HigH performance of Aluminum Indium Gallium Phosphide (AlInGaP). Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight. Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.
Request a Quote Datasheet
Description
These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70degree) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign. High efficiency LED material is used in these lamps: HigH performance of Aluminum Indium Gallium Phosphide (AlInGaP). Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight. Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5mm) Oval Precision Optical Performance LED Lamps - HLMP-BG01-MN000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5mm) Oval Precision Optical Performance LED Lamps
HLMP-BG01-MN000
T-1 3/4 (5mm) Oval Precision Optical Performance LED Lamps HLMP-BG01-MN000
These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70degree) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign. High efficiency LED material is used in these lamps: HigH performance of Aluminum Indium Gallium Phosphide (AlInGaP). Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight. Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.

These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70degree) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign.
High efficiency LED material is used in these lamps: HigH performance of Aluminum Indium Gallium Phosphide (AlInGaP). Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.
Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-BG01-MN000
1043553-HLMP-BG01-MN000
LED Indication - Discrete - HLMP-BG01-MN000 1043553-HLMP-BG01-MN000
Manufacturer: Broadcom Limited Win Source Part Number: 1043553-HLMP-BG01-MN 000 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 2V Viewing Angle: 70°, 35° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 600mcd Lens Style/Size: Oval with Domed Top, 5.00mm Current - Test: 20mA Wavelength - Dominant: 626nm Height (Max): 8.91mm Categories: Optoelectronics Status: Active Case / Package: 5mm Oval Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 1043553-HLMP-BG01-MN000
Packaging: Bulk
Color: Red
Mounting: Through Hole
Forward Voltage: 2V
Viewing Angle: 70°, 35°
Lens Color: Red
Lens Transparency: Clear
Millicandela Rating: 600mcd
Lens Style/Size: Oval with Domed Top, 5.00mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Height (Max): 8.91mm
Categories: Optoelectronics
Status: Active
Case / Package: 5mm Oval
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-BG01-MN000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-BG01-MN000-ND
LED Indication - Discrete 516-HLMP-BG01-MN000-ND
Red 626nm LED Indication - Discrete 2V Radial

Red 626nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, 5Mm, Red; Led Colour Broadcom - 87K0677 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red; Led Colour Broadcom
87K0677
Led, 5Mm, Red; Led Colour Broadcom 87K0677
LED, 5MM, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:626nm; Luminous Intensity:680mcd; Viewing Angle:70°; Lens Shape:Oval; Product RoHS Compliant: Yes

LED, 5MM, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:626nm; Luminous Intensity:680mcd; Viewing Angle:70°; Lens Shape:Oval; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-BG01-MN000
Standard LEDs - Through Hole HLMP-BG01-MN000
Standard LEDs - Through Hole Red 30X70deg

Standard LEDs - Through Hole Red 30X70deg

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-BG01-MN000 1043553-HLMP-BG01-MN000 516-HLMP-BG01-MN000-ND 87K0677 HLMP-BG01-MN000
Product Name T-1 3/4 (5mm) Oval Precision Optical Performance LED Lamps LED Indication - Discrete - HLMP-BG01-MN000 LED Indication - Discrete Led, 5Mm, Red; Led Colour Broadcom Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Red Red; Red Red Red
Peak Wavelength 626 nm (6260 Å) 626 nm (6260 Å) 626 nm (6260 Å) 626 nm (6260 Å)
Viewing Angle 70 degrees 70 degrees 35 to 70 degrees 70 degrees
Lens Type Domed Lens Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - ASMT-TWBM-NV702-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 110 degrees
View Details
3 suppliers