Broadcom Inc. LED Indication - Discrete HLMP-AM75-45CDD

Description
Green 530nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 530nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-AM75-45CDD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-AM75-45CDD-ND
LED Indication - Discrete HLMP-AM75-45CDD-ND
Green 530nm LED Indication - Discrete 3.2V Radial

Green 530nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-AM75-45CDD-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 521 nm (5210 Å)
Viewing Angle 30 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 36 degrees
View Details
4.0X4.0MM RA WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA4040VWD1S - Kingbright Corporation
Specs
LED Package: Right Angle White SMD LED
LED Type White
Viewing Angle 120 degrees
View Details