Broadcom Inc. SMD 30mA Led Indication - Discrete HLMP-6505-L0031

Description
Green LED Emitter, 569nm, 40mcd, 30mA, SMD/SMT, T-3/4 Product overview: HLMP-6505-L0031 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-6505-L0031 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Green LED Emitter, 569nm, 40mcd, 30mA, SMD/SMT, T-3/4 Product overview: HLMP-6505-L0031 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-6505-L0031 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 30mA Led Indication - Discrete - 105-HLMP-6505-L0031 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30mA Led Indication - Discrete
105-HLMP-6505-L0031
SMD 30mA Led Indication - Discrete 105-HLMP-6505-L0031
Green LED Emitter, 569nm, 40mcd, 30mA, SMD/SMT, T-3/4 Product overview: HLMP-6505-L0031 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-6505-L0031 can be used for catalog matching and distributor lookup.

Green LED Emitter, 569nm, 40mcd, 30mA, SMD/SMT, T-3/4 Product overview: HLMP-6505-L0031 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-6505-L0031 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-HLMP-6505-L0031
Product Name SMD 30mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details