Broadcom Inc. SMD 10mA Led Indication - Discrete HLMP-6400-F0031

Description
Yellow LED Emitter, 585nm, 9mcd, 10mA, SMD Product overview: HLMP-6400-F0031 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 10mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-6400-F0031 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Yellow LED Emitter, 585nm, 9mcd, 10mA, SMD Product overview: HLMP-6400-F0031 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 10mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-6400-F0031 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10mA Led Indication - Discrete - 105-HLMP-6400-F0031 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10mA Led Indication - Discrete
105-HLMP-6400-F0031
SMD 10mA Led Indication - Discrete 105-HLMP-6400-F0031
Yellow LED Emitter, 585nm, 9mcd, 10mA, SMD Product overview: HLMP-6400-F0031 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 10mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-6400-F0031 can be used for catalog matching and distributor lookup.

Yellow LED Emitter, 585nm, 9mcd, 10mA, SMD Product overview: HLMP-6400-F0031 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 10mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-6400-F0031 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-HLMP-6400-F0031
Product Name SMD 10mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Incandescent Light Bulbs - 106234 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details