Broadcom Inc. Through-Hole 20mA Led Indication - Discrete HLMP-3850

Description
Yellow LED Emitter, 5mm, Through Hole, 20mA, 585nm, 140mcd Product overview: HLMP-3850 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Through-Hole, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-3850 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Yellow LED Emitter, 5mm, Through Hole, 20mA, 585nm, 140mcd Product overview: HLMP-3850 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Through-Hole, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-3850 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 20mA Led Indication - Discrete - 105-HLMP-3850 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 20mA Led Indication - Discrete
105-HLMP-3850
Through-Hole 20mA Led Indication - Discrete 105-HLMP-3850
Yellow LED Emitter, 5mm, Through Hole, 20mA, 585nm, 140mcd Product overview: HLMP-3850 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Through-Hole, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-3850 can be used for catalog matching and distributor lookup.

Yellow LED Emitter, 5mm, Through Hole, 20mA, 585nm, 140mcd Product overview: HLMP-3850 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Through-Hole, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-3850 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-HLMP-3850
Product Name Through-Hole 20mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 104733 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details