Broadcom Inc. Optoelectronics - LED Indication - Discrete HLMP-1640

Description
Win Source Part Number: 1372046-HLMP-1640 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 Base Product Number: HLMP-1640 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 6.35mm Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 1.6mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 5V Current - Test: 10mA Viewing Angle: 60° Wavelength - Dominant: 569nm Wavelength - Peak: 565nm
Request a Quote Datasheet
Description
Win Source Part Number: 1372046-HLMP-1640 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 Base Product Number: HLMP-1640 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 6.35mm Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 1.6mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 5V Current - Test: 10mA Viewing Angle: 60° Wavelength - Dominant: 569nm Wavelength - Peak: 565nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - HLMP-1640 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
HLMP-1640
Optoelectronics - LED Indication - Discrete HLMP-1640
Win Source Part Number: 1372046-HLMP-1640 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 Base Product Number: HLMP-1640 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 6.35mm Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 1.6mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 5V Current - Test: 10mA Viewing Angle: 60° Wavelength - Dominant: 569nm Wavelength - Peak: 565nm

Win Source Part Number: 1372046-HLMP-1640
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Bulk
Product Status: Active
Package / Case: Radial
Supplier Device Package: T-1
Base Product Number: HLMP-1640
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Configuration: Standard
Height (Max): 6.35mm
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 1.6mcd
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Voltage - Forward (Vf) (Typ): 5V
Current - Test: 10mA
Viewing Angle: 60°
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number HLMP-1640
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details