Win Source Part Number: 1372064-HLMP-1503-D0
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Bulk
Product Status: Active
Package / Case: Radial
Supplier Device Package: T-1
Base Product Number: HLMP-1503
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Configuration: Standard
Height (Max): 6.35mm
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 4.2mcd
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Viewing Angle: 60°
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | HLMP-1503-D0000 |
| Product Name | Optoelectronics - LED Indication - Discrete |