Broadcom Inc. Optoelectronics - LED Indication - Discrete HLMP-0800

Description
Win Source Part Number: 1372049-HLMP-0800 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: Radial - 3 Leads Supplier Device Package: Rectangular 2mmx5mm Base Product Number: HLMP-0800 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green, Red Configuration: Common Cathode Height (Max): 8.00mm Lens Color: White Lens Transparency: Diffused Millicandela Rating: 2.6mcd Green, 2.1mcd Red Lens Style: Rectangle with Flat Top Lens Size: 5.06mm x 2.11mm Voltage - Forward (Vf) (Typ): 2.2V Green, 1.9V Red Current - Test: 20mA Green, 20mA Red Viewing Angle: 100° Wavelength - Dominant: 570nm Green, 626nm Red Wavelength - Peak: 568nm Green, 635nm Red
Request a Quote Datasheet
Description
Win Source Part Number: 1372049-HLMP-0800 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: Radial - 3 Leads Supplier Device Package: Rectangular 2mmx5mm Base Product Number: HLMP-0800 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green, Red Configuration: Common Cathode Height (Max): 8.00mm Lens Color: White Lens Transparency: Diffused Millicandela Rating: 2.6mcd Green, 2.1mcd Red Lens Style: Rectangle with Flat Top Lens Size: 5.06mm x 2.11mm Voltage - Forward (Vf) (Typ): 2.2V Green, 1.9V Red Current - Test: 20mA Green, 20mA Red Viewing Angle: 100° Wavelength - Dominant: 570nm Green, 626nm Red Wavelength - Peak: 568nm Green, 635nm Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - HLMP-0800 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
HLMP-0800
Optoelectronics - LED Indication - Discrete HLMP-0800
Win Source Part Number: 1372049-HLMP-0800 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: Radial - 3 Leads Supplier Device Package: Rectangular 2mmx5mm Base Product Number: HLMP-0800 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green, Red Configuration: Common Cathode Height (Max): 8.00mm Lens Color: White Lens Transparency: Diffused Millicandela Rating: 2.6mcd Green, 2.1mcd Red Lens Style: Rectangle with Flat Top Lens Size: 5.06mm x 2.11mm Voltage - Forward (Vf) (Typ): 2.2V Green, 1.9V Red Current - Test: 20mA Green, 20mA Red Viewing Angle: 100° Wavelength - Dominant: 570nm Green, 626nm Red Wavelength - Peak: 568nm Green, 635nm Red

Win Source Part Number: 1372049-HLMP-0800
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Bulk
Product Status: Active
Package / Case: Radial - 3 Leads
Supplier Device Package: Rectangular 2mmx5mm
Base Product Number: HLMP-0800
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green, Red
Configuration: Common Cathode
Height (Max): 8.00mm
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 2.6mcd Green, 2.1mcd Red
Lens Style: Rectangle with Flat Top
Lens Size: 5.06mm x 2.11mm
Voltage - Forward (Vf) (Typ): 2.2V Green, 1.9V Red
Current - Test: 20mA Green, 20mA Red
Viewing Angle: 100°
Wavelength - Dominant: 570nm Green, 626nm Red
Wavelength - Peak: 568nm Green, 635nm Red

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number HLMP-0800
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PM22L RGB Panel Mount 22mm Multicolor LEDs - PM22L-024RGB-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details