Broadcom Inc. Cable Assembly HFBR-RUS100Z

Description
Fiber Optic Cable 1F 100m Black PE 1mm OD Product overview: HFBR-RUS100Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-RUS100Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fiber Optic Cable 1F 100m Black PE 1mm OD Product overview: HFBR-RUS100Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-RUS100Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 449-HFBR-RUS100Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
449-HFBR-RUS100Z
Cable Assembly 449-HFBR-RUS100Z
Fiber Optic Cable 1F 100m Black PE 1mm OD Product overview: HFBR-RUS100Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-RUS100Z can be used for catalog matching and distributor lookup.

Fiber Optic Cable 1F 100m Black PE 1mm OD Product overview: HFBR-RUS100Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-RUS100Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable, Fibre Optic, 1 Fibre; Fibre Type Broadcom - 71K0253 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Fibre Optic, 1 Fibre; Fibre Type Broadcom
71K0253
Cable, Fibre Optic, 1 Fibre; Fibre Type Broadcom 71K0253
CABLE, FIBRE OPTIC, 1 FIBRE; Fibre Type:Plastic Optical; Fibre Diameter:1mm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black; Jacket Material:PE; Size:100 m RoHS Compliant: Yes

CABLE, FIBRE OPTIC, 1 FIBRE; Fibre Type:Plastic Optical; Fibre Diameter:1mm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black; Jacket Material:PE; Size:100 m RoHS Compliant: Yes

Supplier's Site Datasheet
Fiber Optic Cables - HFBR-RUS100Z - ODG (Origin Data Global)
Shenzhen, China
Fiber Optic Cables
HFBR-RUS100Z
Fiber Optic Cables HFBR-RUS100Z
FIBER OPTIC CBL SIMPLEX 100M

FIBER OPTIC CBL SIMPLEX 100M

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 449-HFBR-RUS100Z 71K0253 HFBR-RUS100Z
Product Name Cable Assembly Cable, Fibre Optic, 1 Fibre; Fibre Type Broadcom Fiber Optic Cables
Cable Length 328 ft (1000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NY1000 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details