Broadcom Inc. Cable Assembly HFBR-RUD100Z

Description
2-Fiber Optic Cable, 100m, Black, PE Jacket Product overview: HFBR-RUD100Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-RUD100Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Fiber Optic Cable, 100m, Black, PE Jacket Product overview: HFBR-RUD100Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-RUD100Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 449-HFBR-RUD100Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
449-HFBR-RUD100Z
Cable Assembly 449-HFBR-RUD100Z
2-Fiber Optic Cable, 100m, Black, PE Jacket Product overview: HFBR-RUD100Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-RUD100Z can be used for catalog matching and distributor lookup.

2-Fiber Optic Cable, 100m, Black, PE Jacket Product overview: HFBR-RUD100Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-RUD100Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fiber Optic Cables - HFBR-RUD100Z - ODG (Origin Data Global)
Shenzhen, China
Fiber Optic Cables
HFBR-RUD100Z
Fiber Optic Cables HFBR-RUD100Z
FIBER OPTIC CBL DUPLEX 1=100M

FIBER OPTIC CBL DUPLEX 1=100M

Supplier's Site Datasheet
Optical Fibre Cable, Dual, 100M, Black; Fibre Type Broadcom - 13M1430 - Newark, An Avnet Company
Chicago, IL, United States
Optical Fibre Cable, Dual, 100M, Black; Fibre Type Broadcom
13M1430
Optical Fibre Cable, Dual, 100M, Black; Fibre Type Broadcom 13M1430
OPTICAL FIBRE CABLE, DUAL, 100M, BLACK; Fibre Type:Plastic Optical; Fibre Diameter:1mm; No. of Fibers:2Fibres; External Diameter:2.2mm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

OPTICAL FIBRE CABLE, DUAL, 100M, BLACK; Fibre Type:Plastic Optical; Fibre Diameter:1mm; No. of Fibers:2Fibres; External Diameter:2.2mm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 449-HFBR-RUD100Z HFBR-RUD100Z 13M1430
Product Name Cable Assembly Fiber Optic Cables Optical Fibre Cable, Dual, 100M, Black; Fibre Type Broadcom
Cable Length 328 ft (1000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3057/300-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers