Broadcom Inc. Cable Assemblies - Fiber Optic Cables HFBR-RMD010Z

Description
FIBER OPTIC CBL SC-SC POF 10M
Datasheet
Description
FIBER OPTIC CBL SC-SC POF 10M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Fiber Optic Cables - HFBR-RMD010Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Fiber Optic Cables
HFBR-RMD010Z
Cable Assemblies - Fiber Optic Cables HFBR-RMD010Z
FIBER OPTIC CBL SC-SC POF 10M

FIBER OPTIC CBL SC-SC POF 10M

Supplier's Site
Plastic Fiber Optic Cable, 2Fiber; Fibre Type Broadcom - 71K0247 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Fiber Optic Cable, 2Fiber; Fibre Type Broadcom
71K0247
Plastic Fiber Optic Cable, 2Fiber; Fibre Type Broadcom 71K0247
PLASTIC FIBER OPTIC CABLE, 2FIBER; Fibre Type:Plastic Optical; Fibre Diameter:1mm; No. of Fibers:2Fibres; External Diameter:2.2mm; Reel Length (Imperial):32.8ft; Reel Length (Metric):10m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

PLASTIC FIBER OPTIC CABLE, 2FIBER; Fibre Type:Plastic Optical; Fibre Diameter:1mm; No. of Fibers:2Fibres; External Diameter:2.2mm; Reel Length (Imperial):32.8ft; Reel Length (Metric):10m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HFBR-RMD010Z 71K0247
Product Name Cable Assemblies - Fiber Optic Cables Plastic Fiber Optic Cable, 2Fiber; Fibre Type Broadcom
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details