Broadcom Inc. Cable Assembly HFBR-RMD005Z

Description
Interconnection Device, ROHS COMPLIANT Product overview: HFBR-RMD005Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-RMD005Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Interconnection Device, ROHS COMPLIANT Product overview: HFBR-RMD005Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-RMD005Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 449-HFBR-RMD005Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
449-HFBR-RMD005Z
Cable Assembly 449-HFBR-RMD005Z
Interconnection Device, ROHS COMPLIANT Product overview: HFBR-RMD005Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-RMD005Z can be used for catalog matching and distributor lookup.

Interconnection Device, ROHS COMPLIANT Product overview: HFBR-RMD005Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-RMD005Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plastic Fiber Optic Cable, 2Fiber; Fibre Type Broadcom - 71K0246 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Fiber Optic Cable, 2Fiber; Fibre Type Broadcom
71K0246
Plastic Fiber Optic Cable, 2Fiber; Fibre Type Broadcom 71K0246
PLASTIC FIBER OPTIC CABLE, 2FIBER; Fibre Type:Plastic Optical; Fibre Diameter:1mm; No. of Fibers:2Fibres; External Diameter:2.2mm; Reel Length (Imperial):16.4ft; Reel Length (Metric):5m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

PLASTIC FIBER OPTIC CABLE, 2FIBER; Fibre Type:Plastic Optical; Fibre Diameter:1mm; No. of Fibers:2Fibres; External Diameter:2.2mm; Reel Length (Imperial):16.4ft; Reel Length (Metric):5m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Fiber Optic Cables - HFBR-RMD005Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Fiber Optic Cables
HFBR-RMD005Z
Cable Assemblies - Fiber Optic Cables HFBR-RMD005Z
FIBER OPTIC CBL POF 5M

FIBER OPTIC CBL POF 5M

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 449-HFBR-RMD005Z 71K0246 HFBR-RMD005Z
Product Name Cable Assembly Plastic Fiber Optic Cable, 2Fiber; Fibre Type Broadcom Cable Assemblies - Fiber Optic Cables
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Test Cable, RG58C/U - 1426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6053A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,flexible
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details