Broadcom Inc. Fiber Optic Cables - HFBR-PUS500Z HFBR-PUS500Z

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920209-HFBR-PUS500Z Series: HFBR Features: Fiber Optic Cable Gray POF - 1640.4' (500.0m) Package: Bulk Family Name: HFBR-PUS500 Categories: Cables ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8544.70.0000
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920209-HFBR-PUS500Z Series: HFBR Features: Fiber Optic Cable Gray POF - 1640.4' (500.0m) Package: Bulk Family Name: HFBR-PUS500 Categories: Cables ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8544.70.0000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - HFBR-PUS500Z - 920209-HFBR-PUS500Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optic Cables - HFBR-PUS500Z
920209-HFBR-PUS500Z
Fiber Optic Cables - HFBR-PUS500Z 920209-HFBR-PUS500Z
Manufacturer: Broadcom Limited Win Source Part Number: 920209-HFBR-PUS500Z Series: HFBR Features: Fiber Optic Cable Gray POF - 1640.4' (500.0m) Package: Bulk Family Name: HFBR-PUS500 Categories: Cables ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8544.70.0000

Manufacturer: Broadcom Limited
Win Source Part Number: 920209-HFBR-PUS500Z
Series: HFBR
Features: Fiber Optic Cable Gray POF - 1640.4' (500.0m)
Package: Bulk
Family Name: HFBR-PUS500
Categories: Cables
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.70.0000

Buy Now
Fiber Optic Cables - HFBR-PUS500Z - ODG (Origin Data Global)
Shenzhen, China
Fiber Optic Cables
HFBR-PUS500Z
Fiber Optic Cables HFBR-PUS500Z
CABLE POF GY SIMPLEX UNCONN 500M

CABLE POF GY SIMPLEX UNCONN 500M

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies
Product Number 920209-HFBR-PUS500Z HFBR-PUS500Z
Product Name Fiber Optic Cables - HFBR-PUS500Z Fiber Optic Cables
Product Type Fiber Optic Cables
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details