Broadcom Inc. Plastic Fiber Connector - Black Crimpless Simplex Non-Latching, RoHS Compliant HFBR-4531Z

Description
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).
Request a Quote Datasheet
Description
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Connector - Black Crimpless Simplex Non-Latching, RoHS Compliant - HFBR-4531Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Connector - Black Crimpless Simplex Non-Latching, RoHS Compliant
HFBR-4531Z
Plastic Fiber Connector - Black Crimpless Simplex Non-Latching, RoHS Compliant HFBR-4531Z
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).

Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching.
All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).

Supplier's Site
Fibre Optic Connectors - 8415056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Connectors
8415056
Fibre Optic Connectors 8415056
Avago, Fibre Optics, HFBR-4531Z

Avago, Fibre Optics, HFBR-4531Z

Supplier's Site
Fibre Optic Connectors - 8415056P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Connectors
8415056P
Fibre Optic Connectors 8415056P
Avago, Fibre Optics, HFBR-4531Z

Avago, Fibre Optics, HFBR-4531Z

Supplier's Site
 - 516-1749-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Plug Connector Simplex 1000µm Black

Fiber Optic Plug Connector Simplex 1000µm Black

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Fiber Optic Connectors Fiber Optic Connectors Fiber Optic Connectors Fiber Optic Connectors
Product Number HFBR-4531Z 8415056 8415056P 516-1749-ND
Product Name Plastic Fiber Connector - Black Crimpless Simplex Non-Latching, RoHS Compliant Fibre Optic Connectors Fibre Optic Connectors
Connector / Adapter Connector Connector Connector
Fiber Type Simplex Simplex Simplex Simplex
Fiber Application Multimode Multimode Single Mode
Maximum Cable Diameter 2.22 mm (0.0874 inch) 2.2 mm (0.0866 inch)
Insertion Loss 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fibre Optic Connectors - 1214208 - RS Components, Ltd.
Specs
Connector / Adapter Connector
Connector Type LC
Fiber Type Simplex
View Details
Bare Fiber Adaptor, Multi-mode, SMA Connector - F-AM-SMA - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type SMA
Fiber Application Multimode
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details