Newport MKS Fiber Bundle Ferrule, 11mm, 0.25 inch Inner Dia., 0.48 inch Length 77666

Description
The 77666 Fiber Bundle Ferrule is an aluminum cylinder that attaches to the tips of fiber bundles, using set screws. Fiber ferrules can adapt your own fiber bundles, or replace lost ferrules. This 11 mm fiber ferrule has a 0.25 inch inner diameter and 0.48 inch length. 11 mm fiber ferrules give all our bundles a common external diameter of 11 mm (0.44 inch). This allows the same holders and positioners to be used for all bundles simplifying coupling and positioning.
Request a Quote
Description
The 77666 Fiber Bundle Ferrule is an aluminum cylinder that attaches to the tips of fiber bundles, using set screws. Fiber ferrules can adapt your own fiber bundles, or replace lost ferrules. This 11 mm fiber ferrule has a 0.25 inch inner diameter and 0.48 inch length. 11 mm fiber ferrules give all our bundles a common external diameter of 11 mm (0.44 inch). This allows the same holders and positioners to be used for all bundles simplifying coupling and positioning.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Bundle Ferrule, 11mm, 0.25 inch Inner Dia., 0.48 inch Length - 77666 - Newport MKS
Irvine, CA, United States
Fiber Bundle Ferrule, 11mm, 0.25 inch Inner Dia., 0.48 inch Length
77666
Fiber Bundle Ferrule, 11mm, 0.25 inch Inner Dia., 0.48 inch Length 77666
The 77666 Fiber Bundle Ferrule is an aluminum cylinder that attaches to the tips of fiber bundles, using set screws. Fiber ferrules can adapt your own fiber bundles, or replace lost ferrules. This 11 mm fiber ferrule has a 0.25 inch inner diameter and 0.48 inch length. 11 mm fiber ferrules give all our bundles a common external diameter of 11 mm (0.44 inch). This allows the same holders and positioners to be used for all bundles simplifying coupling and positioning.

The 77666 Fiber Bundle Ferrule is an aluminum cylinder that attaches to the tips of fiber bundles, using set screws. Fiber ferrules can adapt your own fiber bundles, or replace lost ferrules. This 11 mm fiber ferrule has a 0.25 inch inner diameter and 0.48 inch length. 11 mm fiber ferrules give all our bundles a common external diameter of 11 mm (0.44 inch). This allows the same holders and positioners to be used for all bundles simplifying coupling and positioning.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Connectors
Product Number 77666
Product Name Fiber Bundle Ferrule, 11mm, 0.25 inch Inner Dia., 0.48 inch Length
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Mating Adapter, ST Female to FC Female - F-MA-ST-FC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC
Insertion Loss 0.1000 dB
View Details
Bare Fiber Adaptor Kit, Single-mode, FC, SC, and ST Connectors - F-AS-KIT - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC; SC
Fiber Application Single Mode
View Details
Fiber Optic Mating Adapter, ST Female to ST Female - F-MA-ST-ST - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type ST
Insertion Loss 0.1000 dB
View Details
Fiber Optic Mating Adapter, SC Female to FC Female. - F-MA-SC-FC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC; SC
Insertion Loss 0.1000 dB
View Details