Broadcom Inc. Port Plug, Plastic; Accessory Type Broadcom HFBR-4522Z

Description
PORT PLUG, PLASTIC; Accessory Type:Port Plug; For Use With:Plastic Optical Fiber Connectors; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PORT PLUG, PLASTIC; Accessory Type:Port Plug; For Use With:Plastic Optical Fiber Connectors; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Port Plug, Plastic; Accessory Type Broadcom - 74K5189 - Newark, An Avnet Company
Chicago, IL, United States
Port Plug, Plastic; Accessory Type Broadcom
74K5189
Port Plug, Plastic; Accessory Type Broadcom 74K5189
PORT PLUG, PLASTIC; Accessory Type:Port Plug; For Use With:Plastic Optical Fiber Connectors; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

PORT PLUG, PLASTIC; Accessory Type:Port Plug; For Use With:Plastic Optical Fiber Connectors; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74K5189
Product Name Port Plug, Plastic; Accessory Type Broadcom
Material Plastic Body
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Low Bleed High Temperatre Septa - 75838 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3937 inch (? to 10 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details