Broadcom Inc. Plastic Fiber Connector - Gray Simplex Connector/Crimp Ring, RoHS Compliant HFBR-4501Z

Description
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).
Request a Quote Datasheet
Description
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Connector - Gray Simplex Connector/Crimp Ring, RoHS Compliant - HFBR-4501Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Connector - Gray Simplex Connector/Crimp Ring, RoHS Compliant
HFBR-4501Z
Plastic Fiber Connector - Gray Simplex Connector/Crimp Ring, RoHS Compliant HFBR-4501Z
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).

Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching.
All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).

Supplier's Site
Fibre Optic Connectors - 7511469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Connectors
7511469
Fibre Optic Connectors 7511469
Grey Simplex Fibre Connector/Crimp Ring

Grey Simplex Fibre Connector/Crimp Ring

Supplier's Site
Fibre Optic Connectors - 1783030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Connectors
1783030
Fibre Optic Connectors 1783030
Grey Simplex Fibre Connector/Crimp Ring

Grey Simplex Fibre Connector/Crimp Ring

Supplier's Site
 - 516-2071-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Plug Connector Simplex 1000µm Gray

Fiber Optic Plug Connector Simplex 1000µm Gray

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey
Product Category Fiber Optic Connectors Fiber Optic Connectors Fiber Optic Connectors
Product Number HFBR-4501Z 7511469 516-2071-ND
Product Name Plastic Fiber Connector - Gray Simplex Connector/Crimp Ring, RoHS Compliant Fibre Optic Connectors
Connector / Adapter Connector Connector
Fiber Type Simplex Simplex Simplex
Fiber Application Single Mode Single Mode
Maximum Cable Diameter 2.2 mm (0.0866 inch) 2.2 mm (0.0866 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Adapters - 5564 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type SC; ST
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fibre Optic Connectors - 1214211 - RS Components, Ltd.
Specs
Connector / Adapter Connector
Connector Type SC
Fiber Application Multimode
View Details
Fiber Optic Mating Adapter, ST Female to FC Female - F-MA-ST-FC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC
Insertion Loss 0.1000 dB
View Details