Broadcom Inc. Encoders - HEDS-9731#Q50 HEDS-9731#Q50

Description
Manufacturer: Broadcom Limited Win Source Part Number: 144211-HEDS-9731#Q50 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 180 LPI Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 3.3VDC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 144211-HEDS-9731#Q50 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 180 LPI Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 3.3VDC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9731#Q50
144211-HEDS-9731#Q50
Encoders - HEDS-9731#Q50 144211-HEDS-9731#Q50
Manufacturer: Broadcom Limited Win Source Part Number: 144211-HEDS-9731#Q50 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 180 LPI Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 3.3VDC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 144211-HEDS-9731#Q50
Termination Style: Terminal Pins
Orientation: Right Angle
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Actuator Type: Codestrip Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 180 LPI
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 3.3VDC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 144211-HEDS-9731#Q50
Product Name Encoders - HEDS-9731#Q50
Supply Voltage 3.3VDC
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - ADV7181BCP - Lingto Electronic Limited
Specs
Package Type 64-VFQFN Exposed Pad, CSP
View Details
Interface - Encoders, Decoders, Converters - TVP5040CPFPG4 - Lingto Electronic Limited
Specs
Package Type QFP; 80-TQFP Exposed Pad
View Details