Broadcom Inc. Sensors, Transducers - Encoders HEDS-9731#B51

Description
Win Source Part Number: 1353843-HEDS-9731#B5 1 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: HEDS Package: Bulk Product Status: Obsolete Mounting Type: Chassis Mount HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.8V ~ 5.2V Output Type: Quadrature (Incremental) Orientation: Right Angle Actuator Type: Codewheel Not Included Termination Style: Terminal Pins Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1000 Detent: No
Request a Quote Datasheet
Description
Win Source Part Number: 1353843-HEDS-9731#B5 1 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: HEDS Package: Bulk Product Status: Obsolete Mounting Type: Chassis Mount HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.8V ~ 5.2V Output Type: Quadrature (Incremental) Orientation: Right Angle Actuator Type: Codewheel Not Included Termination Style: Terminal Pins Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1000 Detent: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1353843-HEDS-9731#B51 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1353843-HEDS-9731#B51
Sensors, Transducers - Encoders 1353843-HEDS-9731#B51
Win Source Part Number: 1353843-HEDS-9731#B5 1 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: HEDS Package: Bulk Product Status: Obsolete Mounting Type: Chassis Mount HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.8V ~ 5.2V Output Type: Quadrature (Incremental) Orientation: Right Angle Actuator Type: Codewheel Not Included Termination Style: Terminal Pins Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1000 Detent: No

Win Source Part Number: 1353843-HEDS-9731#B51
Category: Sensors, Transducers - Encoders
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Series: HEDS
Package: Bulk
Product Status: Obsolete
Mounting Type: Chassis Mount
HTSUS: 8543.70.4500
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.8V ~ 5.2V
Output Type: Quadrature (Incremental)
Orientation: Right Angle
Actuator Type: Codewheel Not Included
Termination Style: Terminal Pins
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 1000
Detent: No

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1353843-HEDS-9731#B51
Product Name Sensors, Transducers - Encoders
Supply Voltage 2.8V ~ 5.2V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TIR1000IPWRG4 - Lingto Electronic Limited
Specs
Package Type SSOP; 8-TSSOP
View Details
8-Input Priority Encoder - 10565/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage (-8) VDC
Features Priority Encoder
View Details