Broadcom Inc. Encoders - HEDS-9731#B50 HEDS-9731#B50

Description
Manufacturer: Broadcom Limited Win Source Part Number: 144533-HEDS-9731#B50 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1000 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 3.3VDC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 144533-HEDS-9731#B50 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1000 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 3.3VDC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9731#B50
144533-HEDS-9731#B50
Encoders - HEDS-9731#B50 144533-HEDS-9731#B50
Manufacturer: Broadcom Limited Win Source Part Number: 144533-HEDS-9731#B50 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1000 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 3.3VDC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 144533-HEDS-9731#B50
Termination Style: Terminal Pins
Orientation: Right Angle
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 1000
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 3.3VDC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 144533-HEDS-9731#B50
Product Name Encoders - HEDS-9731#B50
Supply Voltage 3.3VDC
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
SN74LS348 8-Line To 3-Line Priority Encoder - SN74LS348D - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details